Vishay Precision Group RES 1 OHM 1/8W 1% AXIAL RN55D1R00FB14

Description
RES 1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/8W 1% AXIAL - RN55D1R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/8W 1% AXIAL
RN55D1R00FB14
RES 1 OHM 1/8W 1% AXIAL RN55D1R00FB14
RES 1ohm 1/8W 1% AXIAL

RES 1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1R00FB14-ND
Through Hole Resistors RN55D1R00FB14-ND
1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1 Ohm, 125Mw, 1%; Resistance Vishay - 55C3908 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 125Mw, 1%; Resistance Vishay
55C3908
Metal Film Resistor, 1 Ohm, 125Mw, 1%; Resistance Vishay 55C3908
METAL FILM RESISTOR, 1 OHM, 125mW, 1%; Resistance:1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1 OHM, 125mW, 1%; Resistance:1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1R00FB14 RN55D1R00FB14-ND 55C3908
Product Name RES 1 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details