Vishay Intertechnology, Inc. Through Hole Resistors RN55D19R6FB14

Description
19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D19R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D19R6FB14-ND
Through Hole Resistors RN55D19R6FB14-ND
19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6 OHM 1/8W 1% AXIAL - RN55D19R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/8W 1% AXIAL
RN55D19R6FB14
RES 19.6 OHM 1/8W 1% AXIAL RN55D19R6FB14
RES 19.6ohm 1/8W 1% AXIAL

RES 19.6ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 19.6 Ohm, 125Mw, 1%; Resistance Vishay - 38C8455 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 19.6 Ohm, 125Mw, 1%; Resistance Vishay
38C8455
Metal Film Resistor, 19.6 Ohm, 125Mw, 1%; Resistance Vishay 38C8455
METAL FILM RESISTOR, 19.6 OHM, 125mW, 1%; Resistance:19.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 19.6 OHM, 125mW, 1%; Resistance:19.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D19R6FB14-ND RN55D19R6FB14 38C8455
Product Name Through Hole Resistors RES 19.6 OHM 1/8W 1% AXIAL Metal Film Resistor, 19.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details