Vishay Intertechnology, Inc. Through Hole Resistors RN55D1963FB14

Description
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1963FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1963FB14-ND
Through Hole Resistors RN55D1963FB14-ND
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 196K OHM 1/8W 1% AXIAL - RN55D1963FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W 1% AXIAL
RN55D1963FB14
RES 196K OHM 1/8W 1% AXIAL RN55D1963FB14
RES 196Kohm 1/8W 1% AXIAL

RES 196Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 196Kohm, 125Mw, 1%; Resistance Vishay - 03F8267 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 196Kohm, 125Mw, 1%; Resistance Vishay
03F8267
Metal Film Resistor, 196Kohm, 125Mw, 1%; Resistance Vishay 03F8267
METAL FILM RESISTOR, 196KOHM, 125mW, 1%; Resistance:196kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 196KOHM, 125mW, 1%; Resistance:196kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1963FB14-ND RN55D1963FB14 03F8267
Product Name Through Hole Resistors RES 196K OHM 1/8W 1% AXIAL Metal Film Resistor, 196Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers