Vishay Intertechnology, Inc. Through Hole Resistors RN55D17R8FR36

Description
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D17R8FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D17R8FR36-ND
Through Hole Resistors RN55D17R8FR36-ND
17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D17R8FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D17R8FR36
Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D17R8FR36
Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D17R8FR36-ND RN55D17R8FR36
Product Name Through Hole Resistors Res Metal Film 17.8 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details