Vishay Precision Group RES 1.78K OHM 1/8W 1% AXIAL RN55D1781FB14

Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/8W 1% AXIAL - RN55D1781FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/8W 1% AXIAL
RN55D1781FB14
RES 1.78K OHM 1/8W 1% AXIAL RN55D1781FB14
RES 1.78Kohm 1/8W 1% AXIAL

RES 1.78Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1781FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1781FB14-ND
Through Hole Resistors RN55D1781FB14-ND
1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.78Kohm, 125Mw, 1%; Resistance Vishay - 83F1367 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.78Kohm, 125Mw, 1%; Resistance Vishay
83F1367
Metal Film Resistor, 1.78Kohm, 125Mw, 1%; Resistance Vishay 83F1367
METAL FILM RESISTOR, 1.78KOHM, 125mW, 1%; Resistance:1.78kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.78KOHM, 125mW, 1%; Resistance:1.78kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1.78 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.78 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200726
Resistor;Metal Film;Res 1.78 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200726
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1781FB14 RN55D1781FB14-ND 83F1367 70200726
Product Name RES 1.78K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1.78Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1.78 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1780 ohms 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details