Vishay Precision Group METAL FILM,1/8W,16.9,1%,100PPM,BULK RN55D16R9FB14

Description
METAL FILM,1/8W,16.9,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,16.9,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,16.9,1%,100PPM,BULK - RN55D16R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,16.9,1%,100PPM,BULK
RN55D16R9FB14
METAL FILM,1/8W,16.9,1%,100PPM,BULK RN55D16R9FB14
METAL FILM,1/8W,16.9,1%,10 0PPM,BULK

METAL FILM,1/8W,16.9,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D16R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D16R9FB14-ND
Through Hole Resistors RN55D16R9FB14-ND
16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 16.9 Ohm, 125Mw, 1%; Resistance Vishay - 03F7868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 16.9 Ohm, 125Mw, 1%; Resistance Vishay
03F7868
Resistor, Metal Film, 16.9 Ohm, 125Mw, 1%; Resistance Vishay 03F7868
RESISTOR, METAL FILM, 16.9 OHM, 125mW, 1%; Resistance:16.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 16.9 OHM, 125mW, 1%; Resistance:16.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D16R9FB14 RN55D16R9FB14-ND 03F7868
Product Name METAL FILM,1/8W,16.9,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 16.9 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers