Vishay Intertechnology, Inc. METAL FILM,1/8W,169K,1%,100PPM,BULK RN55D1693FB14

Description
METAL FILM,1/8W,169K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,169K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,169K,1%,100PPM,BULK - RN55D1693FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,169K,1%,100PPM,BULK
RN55D1693FB14
METAL FILM,1/8W,169K,1%,100PPM,BULK RN55D1693FB14
METAL FILM,1/8W,169K,1%,10 0PPM,BULK

METAL FILM,1/8W,169K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1693FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1693FB14-ND
Through Hole Resistors RN55D1693FB14-ND
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 169Kohm, 125Mw, 1%; Resistance Vishay - 38C8446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 169Kohm, 125Mw, 1%; Resistance Vishay
38C8446
Resistor, Metal Film, 169Kohm, 125Mw, 1%; Resistance Vishay 38C8446
RESISTOR, METAL FILM, 169KOHM, 125mW, 1%; Resistance:169kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 169KOHM, 125mW, 1%; Resistance:169kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1693FB14 RN55D1693FB14-ND 38C8446
Product Name METAL FILM,1/8W,169K,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 169Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details