Vishay Intertechnology, Inc. Through Hole Resistors RN55D1545FB14

Description
15.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1545FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1545FB14-ND
Through Hole Resistors RN55D1545FB14-ND
15.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1545FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1545FB14
Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1545FB14
Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D1545FB14-ND RN55D1545FB14
Product Name Through Hole Resistors Res Metal Film 15.4M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details