Vishay Intertechnology, Inc. RES 15.4K OHM 1/8W 1% AXIAL RN55D1542FBSL

Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/8W 1% AXIAL - RN55D1542FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/8W 1% AXIAL
RN55D1542FBSL
RES 15.4K OHM 1/8W 1% AXIAL RN55D1542FBSL
RES 15.4Kohm 1/8W 1% AXIAL

RES 15.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1542FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1542FBSL-ND
Through Hole Resistors RN55D1542FBSL-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1542FBSL RN55D1542FBSL-ND
Product Name RES 15.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details