Vishay Precision Group RES 15.4K OHM 1/8W 1% AXIAL RN55D1542FB14

Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/8W 1% AXIAL - RN55D1542FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/8W 1% AXIAL
RN55D1542FB14
RES 15.4K OHM 1/8W 1% AXIAL RN55D1542FB14
RES 15.4Kohm 1/8W 1% AXIAL

RES 15.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1542FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1542FB14-ND
Through Hole Resistors RN55D1542FB14-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15.4Kohm, 125Mw, 1%; Resistance Vishay - 03F8158 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15.4Kohm, 125Mw, 1%; Resistance Vishay
03F8158
Metal Film Resistor, 15.4Kohm, 125Mw, 1%; Resistance Vishay 03F8158
METAL FILM RESISTOR, 15.4KOHM, 125mW, 1%; Resistance:15.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15.4KOHM, 125mW, 1%; Resistance:15.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1542FB14 RN55D1542FB14-ND 03F8158
Product Name RES 15.4K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 15.4Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details