METAL FILM,1/8W,150K,1%,10
150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 150KOHM, 125mW, 1%; Resistance:150kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D1503FB14 | 541-RN55D1503FB14-ND | 70200907 | 83F1357 |
| Product Name | METAL FILM,1/8W,150K,1%,100PPM,BULK | Through Hole Resistors | Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military | Metal Film Resistor, 150Kohm, 125Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |