Vishay Precision Group Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1501FRE6

Description
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1501FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1501FRE6
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1501FRE6
Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D1501FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1501FRE6CT-ND
Through Hole Resistors 541-RN55D1501FRE6CT-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1501FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1501FRE6TR-ND
Through Hole Resistors 541-RN55D1501FRE6TR-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 125Mw, ±1%; Resistance Vishay - 58C4675 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 125Mw, ±1%; Resistance Vishay
58C4675
Metal Film Resistor, 1.5Kohm, 125Mw, ±1%; Resistance Vishay 58C4675
METAL FILM RESISTOR, 1.5KOHM, 125mW, ±1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 125mW, ±1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 1.5 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 83R8776 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay
83R8776
Metal Film Resistor, 1.5 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay 83R8776
METAL FILM RESISTOR, 1.5 KOHM, 125 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 1.5 KOHM, 125 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1501FRE6 541-RN55D1501FRE6CT-ND 58C4675 83R8776
Product Name Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Metal Film Resistor, 1.5Kohm, 125Mw, ±1%; Resistance Vishay Metal Film Resistor, 1.5 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details