Vishay Precision Group Through Hole Resistors RN55D14R0FB14

Description
14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D14R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D14R0FB14-ND
Through Hole Resistors RN55D14R0FB14-ND
14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,14,1%,100PPM,BULK - RN55D14R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,14,1%,100PPM,BULK
RN55D14R0FB14
METAL FILM,1/8W,14,1%,100PPM,BULK RN55D14R0FB14
METAL FILM,1/8W,14,1%,100P PM,BULK

METAL FILM,1/8W,14,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 14 Ohm, 125Mw, 1%; Resistance Vishay - 03F7860 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14 Ohm, 125Mw, 1%; Resistance Vishay
03F7860
Metal Film Resistor, 14 Ohm, 125Mw, 1%; Resistance Vishay 03F7860
METAL FILM RESISTOR, 14 OHM, 125mW, 1%; Resistance:14ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 14 OHM, 125mW, 1%; Resistance:14ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D14R0FB14-ND RN55D14R0FB14 03F7860
Product Name Through Hole Resistors METAL FILM,1/8W,14,1%,100PPM,BULK Metal Film Resistor, 14 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details