Vishay Intertechnology, Inc. RES 14.6K OHM 1/8W 1% AXIAL RN55D1462FB14

Description
RES 14.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.6K OHM 1/8W 1% AXIAL - RN55D1462FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.6K OHM 1/8W 1% AXIAL
RN55D1462FB14
RES 14.6K OHM 1/8W 1% AXIAL RN55D1462FB14
RES 14.6Kohm 1/8W 1% AXIAL

RES 14.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1462FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1462FB14-ND
Through Hole Resistors RN55D1462FB14-ND
14.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1462FB14 RN55D1462FB14-ND
Product Name RES 14.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details