Vishay Intertechnology, Inc. RES 143K OHM 1/8W 1% AXIAL RN55D1433FB14

Description
RES 143Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W 1% AXIAL - RN55D1433FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W 1% AXIAL
RN55D1433FB14
RES 143K OHM 1/8W 1% AXIAL RN55D1433FB14
RES 143Kohm 1/8W 1% AXIAL

RES 143Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1433FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1433FB14-ND
Through Hole Resistors RN55D1433FB14-ND
143 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 143Kohm, 125Mw, 1%; Resistance Vishay - 38C8439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 143Kohm, 125Mw, 1%; Resistance Vishay
38C8439
Metal Film Resistor, 143Kohm, 125Mw, 1%; Resistance Vishay 38C8439
METAL FILM RESISTOR, 143KOHM, 125mW, 1%; Resistance:143kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 143KOHM, 125mW, 1%; Resistance:143kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1433FB14 RN55D1433FB14-ND 38C8439
Product Name RES 143K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 143Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 143000 ohms 143000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details