Vishay Intertechnology, Inc. Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1431FR36

Description
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1431FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1431FR36
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1431FR36
Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D1431FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1431FR36-ND
Through Hole Resistors RN55D1431FR36-ND
1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1431FR36 RN55D1431FR36-ND
Product Name Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details