Vishay Intertechnology, Inc. RES 1.33M OHM 1/8W 1% AXIAL RN55D1334FB14

Description
RES 1.33Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/8W 1% AXIAL - RN55D1334FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/8W 1% AXIAL
RN55D1334FB14
RES 1.33M OHM 1/8W 1% AXIAL RN55D1334FB14
RES 1.33Mohm 1/8W 1% AXIAL

RES 1.33Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1334FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1334FB14-ND
Through Hole Resistors RN55D1334FB14-ND
1.33 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.33 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1334FB14 RN55D1334FB14-ND
Product Name RES 1.33M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers