Vishay Intertechnology, Inc. Metal Film Resistors - RN55D12R1FB14

Description
Metal Film Resistors - Through Hole 1/8watt 12.1ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 12.1ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D12R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D12R1FB14
Metal Film Resistors - RN55D12R1FB14
Metal Film Resistors - Through Hole 1/8watt 12.1ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 12.1ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D12R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D12R1FB14-ND
Through Hole Resistors RN55D12R1FB14-ND
12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 12.1 Ohm, 125Mw, 1%; Resistance Vishay - 83F1340 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1 Ohm, 125Mw, 1%; Resistance Vishay
83F1340
Metal Film Resistor, 12.1 Ohm, 125Mw, 1%; Resistance Vishay 83F1340
METAL FILM RESISTOR, 12.1 OHM, 125mW, 1%; Resistance:12.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 12.1 OHM, 125mW, 1%; Resistance:12.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D12R1FB14 RN55D12R1FB14-ND 83F1340
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 12.1 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details