Vishay Precision Group Through Hole Resistors - RN55D1213FB14 RN55D1213FB14

Description
Manufacturer: Vishay Dale Win Source Part Number: 793311-RN55D1213FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 121k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-121KFI CECC 40101-004JY; RNC55H1213FS; RN55D1213F; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 793311-RN55D1213FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 121k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-121KFI CECC 40101-004JY; RNC55H1213FS; RN55D1213F; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RN55D1213FB14
793311-RN55D1213FB14
Through Hole Resistors - RN55D1213FB14 793311-RN55D1213FB14
Manufacturer: Vishay Dale Win Source Part Number: 793311-RN55D1213FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 121k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-121KFI CECC 40101-004JY; RNC55H1213FS; RN55D1213F; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793311-RN55D1213FB14
Series: Military, MIL-R-10509/7, RN55
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 121k
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-121KFI CECC 40101-004JY; RNC55H1213FS; RN55D1213F;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1213FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1213FB14-ND
Through Hole Resistors 541-RN55D1213FB14-ND
121 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,121K,1%,100PPM,BULK - RN55D1213FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,121K,1%,100PPM,BULK
RN55D1213FB14
METAL FILM,1/8W,121K,1%,100PPM,BULK RN55D1213FB14
METAL FILM,1/8W,121K,1%,10 0PPM,BULK

METAL FILM,1/8W,121K,1%,100PPM,BULK

Supplier's Site
0.125W 8W Resistor - 53-RN55D1213FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D1213FB14
0.125W 8W Resistor 53-RN55D1213FB14
Res Metal Film 121K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1213FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1213FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 121K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1213FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1213FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200903
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200903
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 121Kohm, 125Mw, 1%; Resistance Vishay - 83F1335 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121Kohm, 125Mw, 1%; Resistance Vishay
83F1335
Metal Film Resistor, 121Kohm, 125Mw, 1%; Resistance Vishay 83F1335
METAL FILM RESISTOR, 121KOHM, 125mW, 1%; Resistance:121kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 121KOHM, 125mW, 1%; Resistance:121kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 793311-RN55D1213FB14 541-RN55D1213FB14-ND RN55D1213FB14 53-RN55D1213FB14 70200903 83F1335
Product Name Through Hole Resistors - RN55D1213FB14 Through Hole Resistors METAL FILM,1/8W,121K,1%,100PPM,BULK 0.125W 8W Resistor Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 121Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 121000 ohms 121000 ohms 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers