Vishay Intertechnology, Inc. RES 113K OHM 1/8W 1% AXIAL RN55D1133FRSL

Description
RES 113Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/8W 1% AXIAL - RN55D1133FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/8W 1% AXIAL
RN55D1133FRSL
RES 113K OHM 1/8W 1% AXIAL RN55D1133FRSL
RES 113Kohm 1/8W 1% AXIAL

RES 113Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1133FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1133FRSL-ND
Through Hole Resistors RN55D1133FRSL-ND
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1133FRSL RN55D1133FRSL-ND
Product Name RES 113K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers