Vishay Intertechnology, Inc. Through Hole Resistors RN55D10R5FB14

Description
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D10R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D10R5FB14-ND
Through Hole Resistors RN55D10R5FB14-ND
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,10.5,1%,100PPM,BULK - RN55D10R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,10.5,1%,100PPM,BULK
RN55D10R5FB14
METAL FILM,1/8W,10.5,1%,100PPM,BULK RN55D10R5FB14
METAL FILM,1/8W,10.5,1%,10 0PPM,BULK

METAL FILM,1/8W,10.5,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay - 38C8418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay
38C8418
Resistor, Metal Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay 38C8418
RESISTOR, METAL FILM, 10.5 OHM, 125mW, 1%; Resistance:10.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 10.5 OHM, 125mW, 1%; Resistance:10.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D10R5FB14-ND RN55D10R5FB14 38C8418
Product Name Through Hole Resistors METAL FILM,1/8W,10.5,1%,100PPM,BULK Resistor, Metal Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details