Vishay Precision Group Through Hole Resistors RN55D10R0FB14

Description
Vishay RN55D10R0FB14 Resistor
Request a Quote Datasheet
Description
Vishay RN55D10R0FB14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8307548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307548
Through Hole Resistors 8307548
Vishay RN55D10R0FB14 Resistor

Vishay RN55D10R0FB14 Resistor

Supplier's Site
Through Hole Resistors - RN55D10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D10R0FB14-ND
Through Hole Resistors RN55D10R0FB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.125 W 10 ohm Resistor - 53-RN55D10R0FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 10 ohm Resistor
53-RN55D10R0FB14
Through-Hole 0.125 W 10 ohm Resistor 53-RN55D10R0FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D10R0FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D10R0FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D10R0FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D10R0FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D10R0FB14
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D10R0FB14
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1005705-RN55D10R0FB14
Resistors - Through Hole Resistors 1005705-RN55D10R0FB14
Win Source Part Number: 1005705-RN55D10R0FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D10R0FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1005705-RN55D10R0FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D10R0FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military - 70200239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military
70200239
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military 70200239
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay - 83F1322 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay
83F1322
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay 83F1322
METAL FILM RESISTOR, 10 OHM, 125mW, 1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 125mW, 1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8307548 RN55D10R0FB14-ND 53-RN55D10R0FB14 RN55D10R0FB14 1005705-RN55D10R0FB14 70200239 83F1322
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 0.125 W 10 ohm Resistor Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Resistors - Through Hole Resistors Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details