Vishay Intertechnology, Inc. RES 107 OHM 1/8W 1% AXIAL RN55D1070FRE6

Description
RES 107ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/8W 1% AXIAL - RN55D1070FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 1% AXIAL
RN55D1070FRE6
RES 107 OHM 1/8W 1% AXIAL RN55D1070FRE6
RES 107ohm 1/8W 1% AXIAL

RES 107ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1070FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1070FRE6-ND
Through Hole Resistors RN55D1070FRE6-ND
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1070FRE6 RN55D1070FRE6-ND
Product Name RES 107 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details