Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers RN55D1022FRE6

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
Bridge Rectifiers - CC1652-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-voltage switching diode - BAS21W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers