Vishay Precision Group Metal Film Resistors - RN55D1021FB14

Description
Metal Film Resistors - Through Hole 1/8watt 1.02Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 1.02Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1021FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1021FB14
Metal Film Resistors - RN55D1021FB14
Metal Film Resistors - Through Hole 1/8watt 1.02Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 1.02Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1021FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1021FB14-ND
Through Hole Resistors RN55D1021FB14-ND
1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.02Kohm, 125Mw, 1%; Resistance Vishay - 83F1317 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.02Kohm, 125Mw, 1%; Resistance Vishay
83F1317
Metal Film Resistor, 1.02Kohm, 125Mw, 1%; Resistance Vishay 83F1317
METAL FILM RESISTOR, 1.02KOHM, 125mW, 1%; Resistance:1.02kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.02KOHM, 125mW, 1%; Resistance:1.02kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200708
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200708
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1021FB14 RN55D1021FB14-ND 83F1317 70200708
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 1.02Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1020 ohms 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers