Vishay Precision Group RES 1M OHM 1/8W 1% AXIAL RN55D1004FRE6

Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W 1% AXIAL - RN55D1004FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W 1% AXIAL
RN55D1004FRE6
RES 1M OHM 1/8W 1% AXIAL RN55D1004FRE6
RES 1Mohm 1/8W 1% AXIAL

RES 1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D1004FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1004FRE6CT-ND
Through Hole Resistors 541-RN55D1004FRE6CT-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1004FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1004FRE6TR-ND
Through Hole Resistors 541-RN55D1004FRE6TR-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1 Mohm, 125 Mw, 1%; Resistance Vishay - 83R8773 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Mohm, 125 Mw, 1%; Resistance Vishay
83R8773
Metal Film Resistor, 1 Mohm, 125 Mw, 1%; Resistance Vishay 83R8773
METAL FILM RESISTOR, 1 MOHM, 125 MW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1 MOHM, 125 MW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay - 55C3958 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay
55C3958
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay 55C3958
METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1004FRE6 541-RN55D1004FRE6CT-ND 83R8773
Product Name RES 1M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1 Mohm, 125 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details