Metal Film Resistors - Through Hole 1/8watt 1Mohms 1% 100ppm
Vishay RN55D1004FB14 Resistor
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D1004FB14 | 8306854 | RN55D1004FB14-ND | 25C0076 | 70200851 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |