Vishay Precision Group Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FRE6

Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1001FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1001FRE6
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FRE6
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through-Hole 0.125 W 1000 ohm Resistor - 53-RN55D1001FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 1000 ohm Resistor
53-RN55D1001FRE6
Through-Hole 0.125 W 1000 ohm Resistor 53-RN55D1001FRE6
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1001FRE6 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1001FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55D1001FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1001FRE6CT-ND
Through Hole Resistors 541-RN55D1001FRE6CT-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1001FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1001FRE6TR-ND
Through Hole Resistors 541-RN55D1001FRE6TR-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374923-RN55D1001FRE6 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374923-RN55D1001FRE6
Resistors - Through Hole Resistors 1374923-RN55D1001FRE6
Win Source Part Number: 1374923-RN55D1001FRE 6 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: Military, MIL-R-10509/7, RN55 Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: RN55 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 kOhms Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374923-RN55D1001FRE6
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: Military, MIL-R-10509/7, RN55
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: RN55
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistor, 1 Kohm, 125 Mw, 1%; Resistance Vishay - 83R8770 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Kohm, 125 Mw, 1%; Resistance Vishay
83R8770
Metal Film Resistor, 1 Kohm, 125 Mw, 1%; Resistance Vishay 83R8770
METAL FILM RESISTOR, 1 KOHM, 125 MW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1 KOHM, 125 MW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor, Metal Film, 1Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 55C3943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
55C3943
Resistor, Metal Film, 1Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 55C3943
RESISTOR, METAL FILM, 1KOHM, 125mW, 1%, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 1KOHM, 125mW, 1%, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55D1001FRE6 53-RN55D1001FRE6 541-RN55D1001FRE6CT-ND 1374923-RN55D1001FRE6 83R8770
Product Name Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through-Hole 0.125 W 1000 ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 1 Kohm, 125 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers