Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FR36

Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1001FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1001FR36
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FR36
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D1001FR36DKR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1001FR36DKR-ND
Through Hole Resistors 541-RN55D1001FR36DKR-ND
RES 1K OHM 1/8W 1% AXIAL

RES 1K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1001FR36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1001FR36CT-ND
Through Hole Resistors 541-RN55D1001FR36CT-ND
RES 1K OHM 1/8W 1% AXIAL

RES 1K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1001FR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1001FR36TR-ND
Through Hole Resistors 541-RN55D1001FR36TR-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1001FR36 541-RN55D1001FR36DKR-ND
Product Name Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details