Vishay Intertechnology, Inc. RES 976K OHM 1/8W 1% AXIAL RN55C9763FB14

Description
RES 976Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/8W 1% AXIAL - RN55C9763FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/8W 1% AXIAL
RN55C9763FB14
RES 976K OHM 1/8W 1% AXIAL RN55C9763FB14
RES 976Kohm 1/8W 1% AXIAL

RES 976Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9763FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9763FB14-ND
Through Hole Resistors RN55C9763FB14-ND
976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9763FB14 RN55C9763FB14-ND
Product Name RES 976K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers