Vishay Intertechnology, Inc. Through Hole Resistors RN55C9763BB14

Description
976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C9763BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9763BB14-ND
Through Hole Resistors RN55C9763BB14-ND
976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C9763BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C9763BB14
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C9763BB14
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C9763BB14-ND RN55C9763BB14
Product Name Through Hole Resistors Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details