Vishay Intertechnology, Inc. RES 97.6K OHM 1/8W .1% AXIAL RN55C9762BBSL

Description
RES 97.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W .1% AXIAL - RN55C9762BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W .1% AXIAL
RN55C9762BBSL
RES 97.6K OHM 1/8W .1% AXIAL RN55C9762BBSL
RES 97.6Kohm 1/8W .1% AXIAL

RES 97.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9762BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9762BBSL-ND
Through Hole Resistors RN55C9762BBSL-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9762BBSL RN55C9762BBSL-ND
Product Name RES 97.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details