Vishay Intertechnology, Inc. RES 96.5K OHM 1/8W .25% AXIAL RN55C9652CRSL

Description
RES 96.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/8W .25% AXIAL - RN55C9652CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/8W .25% AXIAL
RN55C9652CRSL
RES 96.5K OHM 1/8W .25% AXIAL RN55C9652CRSL
RES 96.5Kohm 1/8W .25% AXIAL

RES 96.5Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9652CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9652CRSL-ND
Through Hole Resistors RN55C9652CRSL-ND
96.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9652CRSL RN55C9652CRSL-ND
Product Name RES 96.5K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers