Vishay Intertechnology, Inc. RES 9.53K OHM 1/8W .5% AXIAL RN55C9531DRSL

Description
RES 9.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W .5% AXIAL - RN55C9531DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W .5% AXIAL
RN55C9531DRSL
RES 9.53K OHM 1/8W .5% AXIAL RN55C9531DRSL
RES 9.53Kohm 1/8W .5% AXIAL

RES 9.53Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9531DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9531DRSL-ND
Through Hole Resistors RN55C9531DRSL-ND
9.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9531DRSL RN55C9531DRSL-ND
Product Name RES 9.53K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers