Vishay Intertechnology, Inc. Through Hole Resistors RN55C9422BB14

Description
94.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
94.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C9422BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9422BB14-ND
Through Hole Resistors RN55C9422BB14-ND
94.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

94.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C9422BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C9422BB14
Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C9422BB14
Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,94.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,94.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3761
Resistor,metal Film,94.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3761
Resistor,Metal Film,94.2KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,94.2KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9422BB14-ND RN55C9422BB14 55C3761
Product Name Through Hole Resistors Res Metal Film 94.2K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,94.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details