Vishay Intertechnology, Inc. Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C9312FR36

Description
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C9312FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C9312FR36
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C9312FR36
Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C9312FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9312FR36-ND
Through Hole Resistors RN55C9312FR36-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9312FR36 RN55C9312FR36-ND
Product Name Res Metal Film 93.1K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details