Vishay Intertechnology, Inc. Through Hole Resistors RN55C9200FB14

Description
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C9200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9200FB14-ND
Through Hole Resistors RN55C9200FB14-ND
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 920 OHM 1/8W 1% AXIAL - RN55C9200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/8W 1% AXIAL
RN55C9200FB14
RES 920 OHM 1/8W 1% AXIAL RN55C9200FB14
RES 920ohm 1/8W 1% AXIAL

RES 920ohm 1/8W 1% AXIAL

Supplier's Site
Rn55C, +/-50 Ppm, 920 Ohm, +/-1 % Vishay - 17C1156 - Newark, An Avnet Company
Chicago, IL, United States
Rn55C, +/-50 Ppm, 920 Ohm, +/-1 % Vishay
17C1156
Rn55C, +/-50 Ppm, 920 Ohm, +/-1 % Vishay 17C1156
RN55C, +/-50 ppm, 920 Ohm, +/-1 %

RN55C, +/-50 ppm, 920 Ohm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9200FB14-ND RN55C9200FB14 17C1156
Product Name Through Hole Resistors RES 920 OHM 1/8W 1% AXIAL Rn55C, +/-50 Ppm, 920 Ohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 920 ohms 920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details