Vishay Intertechnology, Inc. RES 91 OHM 1/8W .1% AXIAL RN55C91R0BB14

Description
RES 91ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/8W .1% AXIAL - RN55C91R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/8W .1% AXIAL
RN55C91R0BB14
RES 91 OHM 1/8W .1% AXIAL RN55C91R0BB14
RES 91ohm 1/8W .1% AXIAL

RES 91ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C91R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C91R0BB14-ND
Through Hole Resistors RN55C91R0BB14-ND
91 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C91R0BB14 RN55C91R0BB14-ND
Product Name RES 91 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details