Vishay Intertechnology, Inc. RES 910 OHM 1/8W 1% AXIAL RN55C9100FB14

Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W 1% AXIAL - RN55C9100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 1% AXIAL
RN55C9100FB14
RES 910 OHM 1/8W 1% AXIAL RN55C9100FB14
RES 910ohm 1/8W 1% AXIAL

RES 910ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9100FB14-ND
Through Hole Resistors RN55C9100FB14-ND
910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 910 Ohm, 125Mw, 1%; Resistance Vishay - 55C3686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 910 Ohm, 125Mw, 1%; Resistance Vishay
55C3686
Resistor, Metal Film, 910 Ohm, 125Mw, 1%; Resistance Vishay 55C3686
RESISTOR, METAL FILM, 910 OHM, 125mW, 1%; Resistance:910ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 910 OHM, 125mW, 1%; Resistance:910ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9100FB14 RN55C9100FB14-ND 55C3686
Product Name RES 910 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 910 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details