Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W 1% AXIAL RN55C9091FRSL

Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W 1% AXIAL - RN55C9091FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W 1% AXIAL
RN55C9091FRSL
RES 9.09K OHM 1/8W 1% AXIAL RN55C9091FRSL
RES 9.09Kohm 1/8W 1% AXIAL

RES 9.09Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9091FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9091FRSL-ND
Through Hole Resistors RN55C9091FRSL-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9091FRSL RN55C9091FRSL-ND
Product Name RES 9.09K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers