Vishay Intertechnology, Inc. RES 893 OHM 1/8W 1% AXIAL RN55C8930FB14

Description
RES 893ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 893ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 893 OHM 1/8W 1% AXIAL - RN55C8930FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 893 OHM 1/8W 1% AXIAL
RN55C8930FB14
RES 893 OHM 1/8W 1% AXIAL RN55C8930FB14
RES 893ohm 1/8W 1% AXIAL

RES 893ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8930FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8930FB14-ND
Through Hole Resistors RN55C8930FB14-ND
893 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

893 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8930FB14 RN55C8930FB14-ND
Product Name RES 893 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 893 ohms 893 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers