Vishay Intertechnology, Inc. RES 887 OHM 1/8W .5% AXIAL RN55C8870DRSL

Description
RES 887ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/8W .5% AXIAL - RN55C8870DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/8W .5% AXIAL
RN55C8870DRSL
RES 887 OHM 1/8W .5% AXIAL RN55C8870DRSL
RES 887ohm 1/8W .5% AXIAL

RES 887ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8870DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8870DRSL-ND
Through Hole Resistors RN55C8870DRSL-ND
887 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8870DRSL RN55C8870DRSL-ND
Product Name RES 887 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details