Vishay Intertechnology, Inc. RES 87.6K OHM 1/8W .1% AXIAL RN55C8762BRE6

Description
RES 87.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/8W .1% AXIAL - RN55C8762BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/8W .1% AXIAL
RN55C8762BRE6
RES 87.6K OHM 1/8W .1% AXIAL RN55C8762BRE6
RES 87.6Kohm 1/8W .1% AXIAL

RES 87.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8762BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8762BRE6-ND
Through Hole Resistors RN55C8762BRE6-ND
87.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8762BRE6 RN55C8762BRE6-ND
Product Name RES 87.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details