Res Metal Film 8.66K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
8.66 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,8.66KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C8661BB14 | RN55C8661BB14-ND | 55C3492 |
| Product Name | Res Metal Film 8.66K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole | Through Hole Resistors | Resistor,metal Film,8.66Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 0.1250 watts |