Vishay Intertechnology, Inc. RES 856 OHM 1/8W .5% AXIAL RN55C8560DB14

Description
RES 856ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 856ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 856 OHM 1/8W .5% AXIAL - RN55C8560DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 856 OHM 1/8W .5% AXIAL
RN55C8560DB14
RES 856 OHM 1/8W .5% AXIAL RN55C8560DB14
RES 856ohm 1/8W .5% AXIAL

RES 856ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8560DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8560DB14-ND
Through Hole Resistors RN55C8560DB14-ND
856 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

856 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,856Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,856Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3463
Resistor,metal Film,856Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3463
Resistor,Metal Film,856Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,856Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8560DB14 RN55C8560DB14-ND 55C3463
Product Name RES 856 OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,856Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 856 ohms 856 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers