Vishay Intertechnology, Inc. RES 84.5 OHM 1/8W 1% AXIAL RN55C84R5FR36

Description
RES 84.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/8W 1% AXIAL - RN55C84R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/8W 1% AXIAL
RN55C84R5FR36
RES 84.5 OHM 1/8W 1% AXIAL RN55C84R5FR36
RES 84.5ohm 1/8W 1% AXIAL

RES 84.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C84R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C84R5FR36-ND
Through Hole Resistors RN55C84R5FR36-ND
84.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C84R5FR36 RN55C84R5FR36-ND
Product Name RES 84.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details