84.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 84.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,84.5Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C84R5BB14-ND | RN55C84R5BB14 | 96B0849 |
| Product Name | Through Hole Resistors | Res Metal Film 84.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,84.5Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 84.3 ohms |