Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W .25% AXIAL RN55C8451CBSL

Description
RES 8.45Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W .25% AXIAL - RN55C8451CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W .25% AXIAL
RN55C8451CBSL
RES 8.45K OHM 1/8W .25% AXIAL RN55C8451CBSL
RES 8.45Kohm 1/8W .25% AXIAL

RES 8.45Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8451CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8451CBSL-ND
Through Hole Resistors RN55C8451CBSL-ND
8.45 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8451CBSL RN55C8451CBSL-ND
Product Name RES 8.45K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers