Vishay Intertechnology, Inc. RES MIL 82.5 OHM 1% 1/10W RN55C82R5F-RE6

Description
RES MIL 82.5ohm 1% 1/10W
Request a Quote
Description
RES MIL 82.5ohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 82.5 OHM 1% 1/10W - RN55C82R5F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 82.5 OHM 1% 1/10W
RN55C82R5F-RE6
RES MIL 82.5 OHM 1% 1/10W RN55C82R5F-RE6
RES MIL 82.5ohm 1% 1/10W

RES MIL 82.5ohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C82R5F-RE6
Product Name RES MIL 82.5 OHM 1% 1/10W
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details