Vishay Intertechnology, Inc. RES 816 OHM 1/8W .5% AXIAL RN55C8160DRE6

Description
RES 816ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/8W .5% AXIAL - RN55C8160DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/8W .5% AXIAL
RN55C8160DRE6
RES 816 OHM 1/8W .5% AXIAL RN55C8160DRE6
RES 816ohm 1/8W .5% AXIAL

RES 816ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8160DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8160DRE6-ND
Through Hole Resistors RN55C8160DRE6-ND
816 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

816 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3328
Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3328
Resistor,Metal Film,816Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,816Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8160DRE6 RN55C8160DRE6-ND 55C3328
Product Name RES 816 OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,816Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details